Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
Neckstrap style headphones with convenient quick release lock. The ear caps are ultra soft and come in 3 sizes for extra comfortable fit in all ears- this also create the perfect seal for perfect sound.
Specs
Alternatives
Options
Headphones
Ear coupling
A distinction is made between headphones which are worn on the external ear (supra-aural) and those which surround the ear (circumaural). Open headphones have foam ear pads that rest on the ears or ring pads that surround the ears. Closed headphones, on the other hand, nearly always have circumaural ear pads.
intraaural
Impedance
16 Ohm
Magnet type
neodymium
Diaphragm
Mylar dome
Voice coil
CCAW
Headphone sensitivity
102 dB
Driver unit
10 mm
Type
dynamic
Headphone frequency
6 - 23500 Hz
Audio
Acoustic system
Open
Frequency response
6 - 23 500 Hz
Maximum input power
50 mW
Sound type
Dynamic
Connectivity
Connectivity technology
Wired
Cable length
Neckstrap type
Cable connection
Two-parallel, symmetric
Cable type
OFC
Connector(s)
3.5 mm stereo
Finishing of connector
24k Gold-plated
Packaging data
Gross weight packaging
0.066 kg
Packaging height
29 mm
Packaging length
219 mm
Packaging tare weight
The weight of the packaging materials. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.045 kg
Packaging width
99 mm
12 NC code
908210005575
EAN/UPC/GTIN
87 10895 92006 3
Inner carton
12NC (inner carton)
908210005575
EAN/UPC/GTIN (inner carton)
8710895920070
Gross weight (inner carton)
0.551 kg
Height inner carton
113 mm
Length inner carton
233 mm
Net weight inner carton
0.393 kg
Quantity (inner carton)
6
Tare weight inner carton
The weight of the inner carton. The gross weight minus the net weight equals the tare weight.
0.158 kg
Width inner carton
185 mm
Outer carton
12NC outer carton
908210005575
EAN/UPC/GTIN (outer carton)
87 10895 920087
Gross weight outer carton
10.061 kg
Height outer carton
492 mm
Length outer carton
488 mm
Net weight outer carton
8.808 kg
Quantity outer carton
96
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.